Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Supported | DDR1 DDR2 DDR3 LPDDR3 DDR4 |
---|---|
Source / Sink Current | 3A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 28V |
DDR Regulator Case Style | VQFN |
No. of Pins | 24Pins |
Product Range | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 51116 |
Fixed Output Voltage Nom. | 2.5V |
Input Voltage Max | 28V |
Input Voltage Min | 3V |
LDO Regulator Case Style | VQFN |
No. of Outputs | 1Outputs |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 25A |
Output Type | Fixed |
Output Voltage | 3V |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 28V |
Complete DDR, DDR2, DDR3, DDR3L, LPDDR3 and DDR4 power solution synchronous buck controller, 3A LDO | Texas Instruments |
Ddr Termination Regulator, 3A, Vqfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS51116RGET?
Additional datasheets, footprints and schematics for TPS51116RGET are listed on our Part Details page. You can also find images and similar parts to TPS51116RGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51116RGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51116RGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51116RGET fall under?
The TPS51116RGET is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS51116RGET when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51116RGET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51116RGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51116RGET have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS51116RGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51116RGET often in real-time on the comparison pages.
What if I can't find stock of TPS51116RGET?
You can fill out our help required form which you can use to request a quote for TPS51116RGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.