TPS51116PWP Power Management ICs - PMIC by Texas Instruments

SYNCHRONOUS BUCK CONTROLLER, 20-TSSOP

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
20 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Fixed
Input Voltage Min 3V
Input Voltage Max 28V
Fixed Output Voltage Nom. 2.5V
Output Current 25A
RoHS Compliant Yes

Alternative Descriptions

TPS51116PWP TI | Elfaro
Complete DDR, DDR2, DDR3, DDR3L, LPDDR3 and DDR4 power solution synchronous buck controller, 3A LDO | Texas Instruments
IC, SYNC BUCK CONTROLLER | Newark Electronics

More Parts in LDO Voltage Regulators


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS51116PWP?

Additional datasheets, footprints and schematics for TPS51116PWP are listed on our Part Details page. You can also find images and similar parts to TPS51116PWP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS51116PWP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51116PWP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS51116PWP fall under?

The TPS51116PWP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS51116PWP when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51116PWP you can contact the distributor directly for product support, shipping queries etc.

Is the TPS51116PWP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPS51116PWP have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for TPS51116PWP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS51116PWP often in real-time on the comparison pages.

What if I can't find stock of TPS51116PWP?

You can fill out our help required form which you can use to request a quote for TPS51116PWP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay