Status: | Unknown |
---|---|
Series: | 1.25V 3A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.75V |
Input Voltage Max | 5.25V |
Fixed Output Voltage Nom. | 1.25V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 3A |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.25V 3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3A Source/Sink DDR terminator Regulator | Texas Instruments |
DDR TERMINATION REGULATOR, -40TO85DEG C | element14 |
Ldo Voltage Regulator, 5.25V, 3A, Msop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS51100DGQR?
Additional datasheets, footprints and schematics for TPS51100DGQR are listed on our Part Details page. You can also find images and similar parts to TPS51100DGQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51100DGQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51100DGQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51100DGQR fall under?
The TPS51100DGQR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS51100DGQR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51100DGQR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51100DGQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51100DGQR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS51100DGQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51100DGQR often in real-time on the comparison pages.
What if I can't find stock of TPS51100DGQR?
You can fill out our help required form which you can use to request a quote for TPS51100DGQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.