TPS51100DGQ . Part Information
Details for TPS51100DGQ . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Downloads


Part Specifications
Memory Supported | DDR1 DDR2 DDR3 |
Source / Sink Current | 3A |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
DDR Regulator Case Style | MSOPPowerPAD |
No. of Pins | 10Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 4.75V |
Input Voltage Min | 5.25V |
No. of Outputs | 1Outputs |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Termination Type | Surface Mount Device |
Voltage Regulator Type | DDR Termination |
Alternative Part Descriptions
- IC, V REG, DDR, SMD; Output Type:Fixed; Input Voltage Min:5.25V; Input Voltage Max:4.75V; Fixed Output Voltage Nom.:1.25V; Output Current:3A; LDO Regulator Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
- DDR/DDR2/DDR3 Termination Regulator 3A 4.75V to 5.25V 10-Pin MSOP PowerPAD Tube | Avnet America
- IC: voltage regulator; LDO,adjustable; 1.2÷3.6V; 3A; HVSSOP10; SMD | Transfer Multisort Elektronik
- 3A Source/Sink DDR terminator Regulator | Texas Instruments
Viewing Distributors for TPS51100DGQ .
Loading...
Loading Results for TPS51100DGQ .