Output Type | Fixed |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 28V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 15A |
Dropout Voltage Vdo | - |
LDO Regulator Case Style | TSSOP |
No. of Pins | 30Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Frequency | 450kHz |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 24V |
Primary Input Voltage | 28V |
Supply Voltage Min | 4.5V |
Supply Voltage Range | 4.5V to 28V |
Termination Type | Surface Mount Device |
Dual, DDR selectable, Synchronous buck controller | Texas Instruments |
SMT | Component Electronics |
Ic, Controller, Notebook Psu | Newark Electronics |
DDR/DDR2 Termination Regulator 15A 4.5V to 28V 30-Pin TSSOP Tube | Avnet America |
Where can I find additional details, specifications and documents for a TPS51020DBT .?
Additional datasheets, footprints and schematics for TPS51020DBT . are listed on our Part Details page. You can also find images and similar parts to TPS51020DBT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS51020DBT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS51020DBT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS51020DBT . fall under?
The TPS51020DBT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS51020DBT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS51020DBT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS51020DBT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS51020DBT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS51020DBT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS51020DBT . often in real-time on the comparison pages.
What if I can't find stock of TPS51020DBT .?
You can fill out our help required form which you can use to request a quote for TPS51020DBT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.