Status: | PREVIEW |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Switching Frequency(Min)(kHz) | 100 |
---|---|
Operating temperature range(C) | -55 to 125,25 to 25 |
Rating | Space |
Vout(Min)(V) | 0.804 |
Control mode | Current Mode |
Switching Frequency(Max)(kHz) | 1000 |
Features | Enable,Frequency Synchronization,Power Good |
Vin(Max)(V) | 7 |
Iout(Max)(A) | 6 |
Duty cycle(Max)(%) | 100 |
Iq(Typ)(mA) | 5 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Vout(Max)(V) | 5.95 |
Regulated outputs(#) | 2 |
Package Group | CFP|64 |
Vin(Min)(V) | 3 |
Where can I find additional details, specifications and documents for a TPS50602-SP?
Additional datasheets, footprints and schematics for TPS50602-SP are listed on our Part Details page. You can also find images and similar parts to TPS50602-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS50602-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS50602-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS50602-SP fall under?
The TPS50602-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > DC/DC switching regulators > Step-down (buck) > Buck converters (integrated switch).
Can I view similar or alternative parts?
You can view similar parts to TPS50602-SP when available in the Buck converters (integrated switch) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS50602-SP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS50602-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS50602-SP have stock available?
There is no stock from authorised distributors for TPS50602-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS50602-SP often in real-time on the comparison pages.
What if I can't find stock of TPS50602-SP?
You can fill out our help required form which you can use to request a quote for TPS50602-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.