Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$299.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$299.00
|
19
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS50601 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPS50601 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | DC/DC Single Phase Operation Ext Sync 100kHz Operation UVLO/Track-In 6A O/P 4.25V-6.3V Supply |
TPS50601-SP single-operation evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS50601SPEVM-S?
Additional datasheets, footprints and schematics for TPS50601SPEVM-S are listed on our Part Details page. You can also find images and similar parts to TPS50601SPEVM-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS50601SPEVM-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS50601SPEVM-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS50601SPEVM-S fall under?
The TPS50601SPEVM-S is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS50601SPEVM-S when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS50601SPEVM-S you can contact the distributor directly for product support, shipping queries etc.
Is the TPS50601SPEVM-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS50601SPEVM-S have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS50601SPEVM-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS50601SPEVM-S often in real-time on the comparison pages.
What if I can't find stock of TPS50601SPEVM-S?
You can fill out our help required form which you can use to request a quote for TPS50601SPEVM-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.