Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS4H000-Q1 |
Kit Application Type | Power Management |
Application Sub Type | High Side Switch |
Kit Contents | Eval Board TPS4H000-Q1 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TPS4H000-Q1 Quad Channels Smart High-Side Switch Evaluation Module | Texas Instruments |
Eval Board, High Side Switch | Newark Electronics |
EVAL BOARD, HIGH SIDE SWITCH | Farnell |
Where can I find additional details, specifications and documents for a TPS4H000EVM?
Additional datasheets, footprints and schematics for TPS4H000EVM are listed on our Part Details page. You can also find images and similar parts to TPS4H000EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS4H000EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS4H000EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS4H000EVM fall under?
The TPS4H000EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS4H000EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS4H000EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TPS4H000EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS4H000EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS4H000EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS4H000EVM often in real-time on the comparison pages.
What if I can't find stock of TPS4H000EVM?
You can fill out our help required form which you can use to request a quote for TPS4H000EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.