Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 38V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 95% |
Controller IC Case Style | WQFN |
No. of Pins | 16Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET |
Input Delay | 75ns |
Output Current | 50mA |
Output Delay | 75ns |
Primary Input Voltage | 38V |
Low Iq, Synchronous Boost Controller with Wide Input Voltage and 5.5V Gate Drive for Low Qg NexFETs | Texas Instruments |
Switching Controllers Sync Boost Cntlr w/ Wide Input Vtg | Elfaro |
Sync Boost Cntlr w/ Wide Input Vtg | Mouser Electronics |
DC/DC CNTRL, 38V, 1MHZ, 5.5V, 16WQFN | Farnell |
Dc/Dc Cntrl, 38V, 1Mhz, 5.5V, 16Wqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS43061RTET .?
Additional datasheets, footprints and schematics for TPS43061RTET . are listed on our Part Details page. You can also find images and similar parts to TPS43061RTET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS43061RTET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS43061RTET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS43061RTET . fall under?
The TPS43061RTET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS43061RTET . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS43061RTET . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS43061RTET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS43061RTET . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS43061RTET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS43061RTET . often in real-time on the comparison pages.
What if I can't find stock of TPS43061RTET .?
You can fill out our help required form which you can use to request a quote for TPS43061RTET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.