Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.50
|
6,905
in stock
|
Buy Now |
Primary Input Voltage | 20V |
---|---|
No. of Outputs | 2 |
Output Voltage | 5.6V |
Output Current | 60A |
No. of Pins | 40 |
Operating Temperature Range | -40°C to +125°C |
Leaded Process Compatible | Yes |
Dual Output or Multiphase Synchronous Buck Controller with PMBus | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS40422RHAT?
Additional datasheets, footprints and schematics for TPS40422RHAT are listed on our Part Details page. You can also find images and similar parts to TPS40422RHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40422RHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40422RHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40422RHAT fall under?
The TPS40422RHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40422RHAT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40422RHAT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40422RHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40422RHAT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS40422RHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40422RHAT often in real-time on the comparison pages.
What if I can't find stock of TPS40422RHAT?
You can fill out our help required form which you can use to request a quote for TPS40422RHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.