Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 52V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Switching Frequency | 1MHz |
Topology | Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Min | 5V |
Base Number | 40211 |
Frequency | 1000kHz |
Operating Temperature Range | -40°C to +125°C |
Output Current | 6A |
Output Voltage | 250V |
Primary Input Voltage | 52V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
4.5-V to 52-V wide input range current mode boost controller with 260-mV reference voltage | Texas Instruments |
Ic, Cur Mode Boost Cntrlr 10-Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS40211DGQ?
Additional datasheets, footprints and schematics for TPS40211DGQ are listed on our Part Details page. You can also find images and similar parts to TPS40211DGQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40211DGQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40211DGQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40211DGQ fall under?
The TPS40211DGQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40211DGQ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40211DGQ you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40211DGQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40211DGQ have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS40211DGQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40211DGQ often in real-time on the comparison pages.
What if I can't find stock of TPS40211DGQ?
You can fill out our help required form which you can use to request a quote for TPS40211DGQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.