TPS40193DRCT Part Information
Details for TPS40193DRCT by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.9730 |
Stock Information
Details
Part Features
- 0.5%, 591-mV Reference
- 10-Pin 3 mm u00d7 3 mm SON Package
- Hiccup Restart from Faults
- High-Side and Low-Side MOSFET ON-resistance (RDS(on)) Current Sensing
- Input Operating Voltage Range: 4.5 V to 18 V
- Internal 4-ms Soft-Start Time
- Internal 5-V Regulator
- Supports Pre-Biased Outputs
- Switching Frequency u2013 TPS40192: 600 kHz u2013 TPS40193: 300 kHz
- Thermal Shutdown Protection at 145u00b0C
- Three Selectable Thermally Compensated Short- Circuit Protection Levels
- Up to 20-A Output Currents
Part Specifications
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 85% |
Controller IC Case Style | SON |
No. of Pins | 10Pins |
Switching Frequency | 360kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40193 |
Controller Type | Synchronous Buck |
Frequency | 300kHz |
Operating Temperature Range | -40°C to +85°C |
Output Current | 20A |
Output Voltage | 14.4V |
Primary Input Voltage | 18V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Buck |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS40193DRCT?
Additional datasheets, footprints and schematics for TPS40193DRCT are listed in our Part Details tab. You can also find the TPS40193DRCT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40193DRCT in the Pricing & Inventory tab next to part details. You can view TPS40193DRCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40193DRCT fall under?
The TPS40193DRCT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40193DRCT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40193DRCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40193DRCT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS40193DRCT have stock available?
There is no stock from authorised distributors for TPS40193DRCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40193DRCT often in real-time on the comparison pages.
What if I can't find stock of TPS40193DRCT?
You can fill out our help required form which you can use to request a quote for TPS40193DRCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.