Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 4.5V |
---|---|
Output Voltage | 8V |
Output Current | 20A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 60V |
Controller IC Case Style | VQFN |
No. of Pins | 20Pins |
Frequency | 600kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40170 |
Duty Cycle (%) | 95% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 60V |
Switching Frequency | 660kHz |
Topology | Synchronous Buck (Step Down) |
4.5 V to 60 V Wide-Input Synchronous PWM Buck Controller | Texas Instruments |
Buck, Cntrl, Sync, 20Vqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS40170RGYT?
Additional datasheets, footprints and schematics for TPS40170RGYT are listed on our Part Details page. You can also find images and similar parts to TPS40170RGYT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40170RGYT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40170RGYT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40170RGYT fall under?
The TPS40170RGYT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40170RGYT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40170RGYT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40170RGYT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40170RGYT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS40170RGYT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40170RGYT often in real-time on the comparison pages.
What if I can't find stock of TPS40170RGYT?
You can fill out our help required form which you can use to request a quote for TPS40170RGYT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.