| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TPS40140 |
| Kit Application Type | Power Management - Voltage Regulator |
| Application Sub Type | Synchronous Buck Controller |
| Kit Contents | Eval Board TPS40140 |
| Product Range | - |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Input 10.8V-13.2V 1.5V Output 32ADC Steady State Current per Output 500kHz SW Frequency per Phase |
Where can I find additional details, specifications and documents for a TPS40140EVM-003?
Additional datasheets, footprints and schematics for TPS40140EVM-003 are listed on our Part Details page. You can also find images and similar parts to TPS40140EVM-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40140EVM-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40140EVM-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40140EVM-003 fall under?
The TPS40140EVM-003 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS40140EVM-003 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40140EVM-003 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40140EVM-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40140EVM-003 have stock available?
There is no stock from authorised distributors for TPS40140EVM-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40140EVM-003 often in real-time on the comparison pages.
What if I can't find stock of TPS40140EVM-003?
You can fill out our help required form which you can use to request a quote for TPS40140EVM-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.