TPS40131RHBTG4 Part Information
Details for TPS40131RHBTG4 by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>DC / DC Power Management
Part Specifications
Topology | Synchronous Buck (Step Down) |
Input Voltage Min | 1V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VQFN |
No. of Pins | 32Pins |
Output Current | 50A |
Output Voltage Min | 700mV |
Output Voltage Max | 5V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40131 |
Controller IC Case Style | VQFN |
Controller Type | Synchronous Buck |
Duty Cycle (%) | 87.5% |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.8V |
Primary Input Voltage | 28V |
Supply Voltage Max | 28V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Buck |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS40131RHBTG4?
Additional datasheets, footprints and schematics for TPS40131RHBTG4 are listed in our Part Details tab. You can also find the TPS40131RHBTG4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40131RHBTG4 in the Pricing & Inventory tab next to part details. You can view TPS40131RHBTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40131RHBTG4 fall under?
The TPS40131RHBTG4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40131RHBTG4 when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40131RHBTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40131RHBTG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS40131RHBTG4 have stock available?
There is no stock from authorised distributors for TPS40131RHBTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40131RHBTG4 often in real-time on the comparison pages.
What if I can't find stock of TPS40131RHBTG4?
You can fill out our help required form which you can use to request a quote for TPS40131RHBTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.