Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 28V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 93% |
Controller IC Case Style | HTSSOP |
No. of Pins | 16Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40077 |
Controller Type | Synchronous Buck |
Frequency | 1MHz |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1A |
Output Current Max | 20A |
Output Voltage | 17V |
Output Voltage Max | 23V |
Primary Input Voltage | 28V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Synchronous Buck |
4.5-V to 28-V, synchronous buck controller with voltage feed forward in HTSSOP package | Texas Instruments |
Dc/Dc Controller Rohs Compliant: Yes |TEXAS INSTRUMENTS TPS40077PWP. | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS40077PWP .?
Additional datasheets, footprints and schematics for TPS40077PWP . are listed on our Part Details page. You can also find images and similar parts to TPS40077PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40077PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40077PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40077PWP . fall under?
The TPS40077PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40077PWP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40077PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40077PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40077PWP . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS40077PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40077PWP . often in real-time on the comparison pages.
What if I can't find stock of TPS40077PWP .?
You can fill out our help required form which you can use to request a quote for TPS40077PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.