| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Supply Voltage Min | 10V |
|---|---|
| Supply Voltage Max | 55V |
| No. of Outputs | 1 Output, 1Outputs |
| Duty Cycle (%) | 98% |
| Controller IC Case Style | HTSSOP |
| No. of Pins | 16Pins |
| Switching Frequency | 1MHz |
| Topology | Synchronous Buck (Step Down) |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 40060 |
| Controller Type | PWM |
| Frequency | 300kHz |
| IC Generic Number | 40060 |
| Input Current | 5mA |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 10A |
| Output Current Max | 200µA |
| Output Voltage | 6V |
| Output Voltage Max | 45V |
| Primary Input Voltage | 55V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TPS40060PWPG4?
Additional datasheets, footprints and schematics for TPS40060PWPG4 are listed on our Part Details page. You can also find images and similar parts to TPS40060PWPG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40060PWPG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40060PWPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40060PWPG4 fall under?
The TPS40060PWPG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40060PWPG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40060PWPG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40060PWPG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40060PWPG4 have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for TPS40060PWPG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40060PWPG4 often in real-time on the comparison pages.
What if I can't find stock of TPS40060PWPG4?
You can fill out our help required form which you can use to request a quote for TPS40060PWPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.