Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.25V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 93% |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Switching Frequency | 700kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40009 |
Controller Type | PWM |
Frequency | 600kHz |
IC Generic Number | 40009 |
Input Voltage | 5V |
Operating Temperature Range | -40°C to +85°C |
Output Current | 15A |
Output Voltage | 4V |
Primary Input Voltage | 5.5V |
Supply Voltage Range | 2.25V to 5.5V |
Termination Type | Surface Mount Device |
2.25V-5.5V, 600 kHz, Synchronous Buck Controller, Source/ Sink, Prebias Operation | Texas Instruments |
Buck Controller, 40009, Htssop10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS40009DGQ?
Additional datasheets, footprints and schematics for TPS40009DGQ are listed on our Part Details page. You can also find images and similar parts to TPS40009DGQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS40009DGQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS40009DGQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS40009DGQ fall under?
The TPS40009DGQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS40009DGQ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS40009DGQ you can contact the distributor directly for product support, shipping queries etc.
Is the TPS40009DGQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS40009DGQ have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS40009DGQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS40009DGQ often in real-time on the comparison pages.
What if I can't find stock of TPS40009DGQ?
You can fill out our help required form which you can use to request a quote for TPS40009DGQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.