TPS3895ADRYR Part Information
Details for TPS3895ADRYR by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Part Features
- Adjustable Threshold Down to 500 mV
- Capacitor-Adjustable Delay Time
- External Enable Input
- Low Quiescent Current: 6 u00b5A (Typical)
- Open-Drain (Rated at 18 V) and Push-Pull Output Options
- Pin-for-Pin Compatible With MAX6895/6/7/8
- Temperature Range: u201340u00b0C to 125u00b0C
- Threshold Accuracy: 1% Over Temperature
- Very Small USON (1.45 mm u00d7 1.00 mm) Package
Part Specifications
Threshold Voltage | - |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 6.5V |
Reset Type | Active-High |
Digital IC Case | USON |
No. of Pins | 6Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- VOLTAGE SUPERVISOR, 7UA, 6.5V, USON-6; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-High; Digital IC Case:USON; No. of Pins:6Pins; Delay Time:-; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS3895ADRYR?
Additional datasheets, footprints and schematics for TPS3895ADRYR are listed in our Part Details tab. You can also find the TPS3895ADRYR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3895ADRYR in the Pricing & Inventory tab next to part details. You can view TPS3895ADRYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3895ADRYR fall under?
The TPS3895ADRYR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3895ADRYR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3895ADRYR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3895ADRYR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS3895ADRYR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS3895ADRYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3895ADRYR often in real-time on the comparison pages.
What if I can't find stock of TPS3895ADRYR?
You can fill out our help required form which you can use to request a quote for TPS3895ADRYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.