Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.44V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | WSON |
No. of Pins | 6Pins |
Delay Time | 30s |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low-quiescent current 1% accuracy supervisor with programmable delay | Texas Instruments |
Voltage Supervisor, 5.5V, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS389015DSET?
Additional datasheets, footprints and schematics for TPS389015DSET are listed on our Part Details page. You can also find images and similar parts to TPS389015DSET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS389015DSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS389015DSET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS389015DSET fall under?
The TPS389015DSET is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS389015DSET when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS389015DSET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS389015DSET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS389015DSET have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for TPS389015DSET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS389015DSET often in real-time on the comparison pages.
What if I can't find stock of TPS389015DSET?
You can fill out our help required form which you can use to request a quote for TPS389015DSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.