Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | WSON |
No. of Pins | 6Pins |
Delay Time | 30s |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low-quiescent current 1% accuracy supervisor with programmable delay | Texas Instruments |
Voltage Supervisor, 5.5V, Wson-6 | Newark Electronics |
VOLTAGE SUPERVISOR, 5.5V, WSON-6 | element14 |
Where can I find additional details, specifications and documents for a TPS389001DSET?
Additional datasheets, footprints and schematics for TPS389001DSET are listed on our Part Details page. You can also find images and similar parts to TPS389001DSET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS389001DSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS389001DSET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS389001DSET fall under?
The TPS389001DSET is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS389001DSET when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS389001DSET you can contact the distributor directly for product support, shipping queries etc.
Is the TPS389001DSET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS389001DSET have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS389001DSET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS389001DSET often in real-time on the comparison pages.
What if I can't find stock of TPS389001DSET?
You can fill out our help required form which you can use to request a quote for TPS389001DSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.