Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 6.5V |
Reset Type | Manual Active-Low |
Digital IC Case | VSSOP |
No. of Pins | 8Pins |
Quad voltage supervisor with manual reset Input | Texas Instruments |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Quad Reset Supervisor with Reset VSSOP8 | RS |
Voltage Monitor, Quad, 7Ua, 6.5V, Vssop8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS386596L33DGKT?
Additional datasheets, footprints and schematics for TPS386596L33DGKT are listed on our Part Details page. You can also find images and similar parts to TPS386596L33DGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS386596L33DGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS386596L33DGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS386596L33DGKT fall under?
The TPS386596L33DGKT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS386596L33DGKT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS386596L33DGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS386596L33DGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS386596L33DGKT have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TPS386596L33DGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS386596L33DGKT often in real-time on the comparison pages.
What if I can't find stock of TPS386596L33DGKT?
You can fill out our help required form which you can use to request a quote for TPS386596L33DGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.