Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.21
|
127,642
in stock
|
Buy Now |
Threshold Voltage | 400mV |
---|---|
No. of Supervisors / Monitors | 4Monitors |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 6.5V |
Reset Type | Active-Low |
Digital IC Case | QFN |
No. of Pins | 20Pins |
Delay Time | 300ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 386040 |
Operating Temperature Range | -40°C to +125°C |
Output Current Max | 1mA |
Supply Current | 13µA |
Supply Voltage Range | 1.8V to 6.5V |
Termination Type | Surface Mount Device |
Turn On Threshold Voltage | 400mV |
Push-pull, quad-supply voltage supervisors with programmable delay & watchdog timer | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS386040RGPT?
Additional datasheets, footprints and schematics for TPS386040RGPT are listed on our Part Details page. You can also find images and similar parts to TPS386040RGPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS386040RGPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS386040RGPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS386040RGPT fall under?
The TPS386040RGPT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS386040RGPT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS386040RGPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS386040RGPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS386040RGPT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS386040RGPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS386040RGPT often in real-time on the comparison pages.
What if I can't find stock of TPS386040RGPT?
You can fill out our help required form which you can use to request a quote for TPS386040RGPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.