| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TPS386000 |
| Kit Application Type | Power Management |
| Application Sub Type | Supply Voltage Supervisor |
| Core Architecture | - |
| Core Sub-Architecture | - |
| Silicon Family Name | - |
| Kit Contents | Eval Board TPS386000 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | 4 Complete SVS Modules on 1 Silicon Platform Delay Time 1.4ms to 10s WDT with Dedicated Output |
Where can I find additional details, specifications and documents for a TPS386000EVM-736?
Additional datasheets, footprints and schematics for TPS386000EVM-736 are listed on our Part Details page. You can also find images and similar parts to TPS386000EVM-736 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS386000EVM-736 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS386000EVM-736 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS386000EVM-736 fall under?
The TPS386000EVM-736 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to TPS386000EVM-736 when available in the Power Management Development Kits - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS386000EVM-736 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS386000EVM-736 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS386000EVM-736 have stock available?
There is no stock from authorised distributors for TPS386000EVM-736.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS386000EVM-736 often in real-time on the comparison pages.
What if I can't find stock of TPS386000EVM-736?
You can fill out our help required form which you can use to request a quote for TPS386000EVM-736 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.