TPS3839L30DBZR . Part Information
Details for TPS3839L30DBZR . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Part Specifications
Threshold Voltage | 2.63V |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 900mV |
Supply Voltage Max | 6.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- VOLTAGE MONITOR, 150NA, 6.5V, SOT-23-3; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:900mV; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS3839L30DBZR .?
Additional datasheets, footprints and schematics for TPS3839L30DBZR . are listed in our Part Details tab. You can also find the TPS3839L30DBZR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3839L30DBZR . in the Pricing & Inventory tab next to part details. You can view TPS3839L30DBZR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3839L30DBZR . fall under?
The TPS3839L30DBZR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3839L30DBZR . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3839L30DBZR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3839L30DBZR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS3839L30DBZR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS3839L30DBZR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3839L30DBZR . often in real-time on the comparison pages.
What if I can't find stock of TPS3839L30DBZR .?
You can fill out our help required form which you can use to request a quote for TPS3839L30DBZR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.