Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.08V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 900mV |
Supply Voltage Max | 6.5V |
Reset Type | Active-Low |
Digital IC Case | X2SON |
No. of Pins | 4Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Ultra-low power, supply voltage supervisor | Texas Instruments |
Voltage Monitor, 150Na, 6.5V, X2Son-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3839G33DQNR?
Additional datasheets, footprints and schematics for TPS3839G33DQNR are listed on our Part Details page. You can also find images and similar parts to TPS3839G33DQNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3839G33DQNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3839G33DQNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3839G33DQNR fall under?
The TPS3839G33DQNR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3839G33DQNR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3839G33DQNR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3839G33DQNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3839G33DQNR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3839G33DQNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3839G33DQNR often in real-time on the comparison pages.
What if I can't find stock of TPS3839G33DQNR?
You can fill out our help required form which you can use to request a quote for TPS3839G33DQNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.