TPS3825-33QDBVRQ1 Power Management ICs - PMIC by Texas Instruments

SUPERVISOR 15uA 5.5V SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The TPS382x-xx-Q1 family of supervisors provide circuit initialization and timing supervision, primarily for DSP and processor-based systems. During power on, RESET asserts when the supply voltage VDD becomes greater than 1.1 V. Thereafter, the supply voltage supervisor monitors VDD and keeps RESET active low as long as VDD remains below the threshold voltage, VIT−. An internal timer delays the return of the output to the inactive state (high) to ensure proper system reset. The delay time, td, starts after VDD has risen above the threshold voltage VIT−. When the supply voltage drops below the threshold voltage VIT−, the output becomes active (low) again. No external components are required. All the devices of this family have a fixed-sense threshold voltage, VIT–, set by an internal voltage divider. The TPS382xxx-Q1 family also offers watchdog time out options of 200 ms (TPS3820-xx-Q1) and 1.6 s (TPS3823/4/8xx-Q1).
Distributor Price Stock
Logo for Texas Instruments Texas Instruments US$1.01
9,395
Buy Now
View Full Pricing & Stock Comparison

Specifications

Threshold Voltage 2.93V
No. of Supervisors / Monitors 1Monitors
Supply Voltage Min 1.1V
Supply Voltage Max 5.5V
Reset Type Active-Low
Digital IC Case SOT-23
No. of Pins 5Pins
Delay Time 200ms

Alternative Descriptions

Automotive voltage supervisor (reset IC) with manual reset | Texas Instruments
Ic, Supervisory Cct, Smd, Sot-23-5 | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS3825-33QDBVRQ1?

Additional datasheets, footprints and schematics for TPS3825-33QDBVRQ1 are listed on our Part Details page. You can also find images and similar parts to TPS3825-33QDBVRQ1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS3825-33QDBVRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3825-33QDBVRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS3825-33QDBVRQ1 fall under?

The TPS3825-33QDBVRQ1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to TPS3825-33QDBVRQ1 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3825-33QDBVRQ1 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS3825-33QDBVRQ1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS3825-33QDBVRQ1 have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TPS3825-33QDBVRQ1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS3825-33QDBVRQ1 often in real-time on the comparison pages.

What if I can't find stock of TPS3825-33QDBVRQ1?

You can fill out our help required form which you can use to request a quote for TPS3825-33QDBVRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay