TPS3823-25DBVT Part Information
Details for TPS3823-25DBVT by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 1.1200 |
50 | 1.0400 |
100 | 0.9560 |
250 | 0.8970 |
Stock Information
Details
Part Features
- 5-Pin SOT-23 Package
- Manual Reset Input (TPS3820/3/5/8)
- Power-On Reset Generator With Fixed Delay Time of 200 ms (TPS3823/4/5/8) or 25 ms (TPS3820)
- Reset Output Available in Active-Low (TPS3820/3/4/5), Active-High (TPS3824/5), and Open Drain (TPS3828)
- Supply Current of 15 u03bcA (Typical)
- Supply Voltage Supervision Range: 2.5 V, 3 V, 3.3 V, 5 V
- Temperature Range: u221240u00b0C to 85u00b0C
- Watchdog Timer (TPS3820/3/4/8)
Part Specifications
Threshold Voltage | 2.25V |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3823 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 0.015mA |
Supply Voltage Range | 1.1V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, SUPERVISOR, 2.25V, SOT-23-5; Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High / Active-Low; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS3823-25DBVT?
Additional datasheets, footprints and schematics for TPS3823-25DBVT are listed in our Part Details tab. You can also find the TPS3823-25DBVT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3823-25DBVT in the Pricing & Inventory tab next to part details. You can view TPS3823-25DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3823-25DBVT fall under?
The TPS3823-25DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3823-25DBVT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3823-25DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3823-25DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3823-25DBVT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS3823-25DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3823-25DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS3823-25DBVT?
You can fill out our help required form which you can use to request a quote for TPS3823-25DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.