Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Threshold Voltage | 2.25V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Active-low, push-pull, voltage supervisor (reset IC) with 1.6-s watchdog & manual reset | Texas Instruments |
Voltage Supervisor, 15Ua, 5.5V, Sot-23-5 | Newark Electronics |
VOLTAGE SUPERVISOR, 15UA, 5.5V, SOT-23-5 | element14 |
Processor Supervisor Circuit, Watchdog | Micros |
Where can I find additional details, specifications and documents for a TPS3823-25DBVR .?
Additional datasheets, footprints and schematics for TPS3823-25DBVR . are listed on our Part Details page. You can also find images and similar parts to TPS3823-25DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3823-25DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3823-25DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3823-25DBVR . fall under?
The TPS3823-25DBVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3823-25DBVR . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3823-25DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3823-25DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3823-25DBVR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for TPS3823-25DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3823-25DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPS3823-25DBVR .?
You can fill out our help required form which you can use to request a quote for TPS3823-25DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.