Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.55V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 25ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3820 |
IC Generic Number | 3820 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5mA |
Supply Current | 15µA |
Supply Voltage Range | 1.1V to 5.5V |
Termination Type | Surface Mount Device |
Supervisory Circuit, 3820, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3820-50DBVT?
Additional datasheets, footprints and schematics for TPS3820-50DBVT are listed on our Part Details page. You can also find images and similar parts to TPS3820-50DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3820-50DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3820-50DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3820-50DBVT fall under?
The TPS3820-50DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3820-50DBVT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3820-50DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3820-50DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3820-50DBVT have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3820-50DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3820-50DBVT often in real-time on the comparison pages.
What if I can't find stock of TPS3820-50DBVT?
You can fill out our help required form which you can use to request a quote for TPS3820-50DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.