Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.1V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low / Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 25ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a TPS3820-33QDBVRQ1?
Additional datasheets, footprints and schematics for TPS3820-33QDBVRQ1 are listed on our Part Details page. You can also find images and similar parts to TPS3820-33QDBVRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3820-33QDBVRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3820-33QDBVRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3820-33QDBVRQ1 fall under?
The TPS3820-33QDBVRQ1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3820-33QDBVRQ1 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3820-33QDBVRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3820-33QDBVRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3820-33QDBVRQ1 have stock available?
There is no stock from authorised distributors for TPS3820-33QDBVRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3820-33QDBVRQ1 often in real-time on the comparison pages.
What if I can't find stock of TPS3820-33QDBVRQ1?
You can fill out our help required form which you can use to request a quote for TPS3820-33QDBVRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.