Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.25V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 3Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3-pin voltage supervisor (reset IC) with active-low, push-pull reset | Texas Instruments |
Voltage Supervisor, 20Ua, 6V, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3809J25DBVR?
Additional datasheets, footprints and schematics for TPS3809J25DBVR are listed on our Part Details page. You can also find images and similar parts to TPS3809J25DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3809J25DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3809J25DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3809J25DBVR fall under?
The TPS3809J25DBVR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3809J25DBVR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3809J25DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3809J25DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3809J25DBVR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3809J25DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3809J25DBVR often in real-time on the comparison pages.
What if I can't find stock of TPS3809J25DBVR?
You can fill out our help required form which you can use to request a quote for TPS3809J25DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.