Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of supplies monitored | 1 |
---|---|
Time Delay(ms) | 200 |
Features | Ease-of-use |
Package Group | SOT-23|3 |
Rating | Automotive |
Package size | mm2:W x L (PKG) : [pf]3SOT-23[/pf]: 8 mm2: 2.8 x 2.9 (SOT-23|3) |
Approx. price(US$) | 0.28 | 1ku |
Iq(Typ)(uA) | 9 |
Monitored voltage 1 (typ)(Nom)(V) | 3,3.3,5 |
Threshold Voltage 1(Typ)(V) | 2.64,2.93,4.55 |
VCC(Max)(V) | 6 |
Watchdog timer WDI(sec) | None |
VCC(Min)(V) | 2 |
Reset threshold accuracy(%) | 2.2 |
Operating temperature range(C) | -40 to 125 |
Output driver type/reset output | Active-low,Push-pull |
Where can I find additional details, specifications and documents for a TPS3809-Q1?
Additional datasheets, footprints and schematics for TPS3809-Q1 are listed on our Part Details page. You can also find images and similar parts to TPS3809-Q1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3809-Q1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3809-Q1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3809-Q1 fall under?
The TPS3809-Q1 is listed under Semiconductors > Analog and Mixed-Signal > Power management > Supervisor & reset ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS3809-Q1 when available in the Supervisor & reset ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3809-Q1 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3809-Q1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3809-Q1 have stock available?
There is no stock from authorised distributors for TPS3809-Q1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3809-Q1 often in real-time on the comparison pages.
What if I can't find stock of TPS3809-Q1?
You can fill out our help required form which you can use to request a quote for TPS3809-Q1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.