TPS3808G50QDBVRQ1 . Part Information
Details for TPS3808G50QDBVRQ1 . by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.2800 |
250 | 1.2000 |
Stock Information
Details
Part Specifications
Threshold Voltage | 4.65V |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 6.5V |
Reset Type | Manual Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 300ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS3808G50QDBVRQ1 .?
Additional datasheets, footprints and schematics for TPS3808G50QDBVRQ1 . are listed in our Part Details tab. You can also find the TPS3808G50QDBVRQ1 . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3808G50QDBVRQ1 . in the Pricing & Inventory tab next to part details. You can view TPS3808G50QDBVRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3808G50QDBVRQ1 . fall under?
The TPS3808G50QDBVRQ1 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3808G50QDBVRQ1 . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3808G50QDBVRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3808G50QDBVRQ1 . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS3808G50QDBVRQ1 . have stock available?
There is no stock from authorised distributors for TPS3808G50QDBVRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3808G50QDBVRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TPS3808G50QDBVRQ1 .?
You can fill out our help required form which you can use to request a quote for TPS3808G50QDBVRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.