Threshold Voltage | 840mV |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 6.5V |
Reset Type | Manual Active-Low / Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 10s |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low-quiescent current supervisor with programmable delay & manual reset | Texas Instruments |
IC PROCESSOR SUPERVISOR 6-PIN SOT-23 | Dan-Mar Components |
Processor Supervisor 0.84V 1 Active Low/Open Drain 6-Pin SOT-23 T/R | Elfaro |
Mpu Supervisory Circuit, 0.84V, Sot-23-6 | Newark Electronics |
Programmable-Delay S upervisory | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS3808G09DBVR .?
Additional datasheets, footprints and schematics for TPS3808G09DBVR . are listed on our Part Details page. You can also find images and similar parts to TPS3808G09DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3808G09DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3808G09DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3808G09DBVR . fall under?
The TPS3808G09DBVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3808G09DBVR . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3808G09DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3808G09DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3808G09DBVR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS3808G09DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3808G09DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPS3808G09DBVR .?
You can fill out our help required form which you can use to request a quote for TPS3808G09DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.