Threshold Voltage | 405mV |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 6.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 300ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Low-quiescent current supervisor with programmable delay & manual reset | Texas Instruments |
TPS3808G01DBVR, Processor Supervisor | RS |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
MPU SUPERVISORY CIRCUIT, 405MV, SOT-23-6 | element14 |
Mpu Supervisory Circuit, 405Mv, Sot-23-6 | Newark Electronics |
SMT TAPE | Component Electronics |
Where can I find additional details, specifications and documents for a TPS3808G01DBVR .?
Additional datasheets, footprints and schematics for TPS3808G01DBVR . are listed on our Part Details page. You can also find images and similar parts to TPS3808G01DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3808G01DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3808G01DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3808G01DBVR . fall under?
The TPS3808G01DBVR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3808G01DBVR . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3808G01DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3808G01DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3808G01DBVR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS3808G01DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3808G01DBVR . often in real-time on the comparison pages.
What if I can't find stock of TPS3808G01DBVR .?
You can fill out our help required form which you can use to request a quote for TPS3808G01DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.