Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
2,485
in stock
|
Buy Now | |
Texas Instruments
from US$0.37
|
3,954
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
2,870
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
1,360
in stock
|
Buy Now | |
element14
from US$0.56
|
1,360
in stock
|
Buy Now | |
Farnell
from US$0.53
|
1,360
in stock
|
Buy Now |
Threshold Voltage | 3.05V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1.3V |
Supply Voltage Max | 6V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SC-70 |
No. of Pins | 5Pins |
Delay Time | 5ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 4µA |
Dual-voltage detector | Texas Instruments |
Volt Supervisor Detect 3.05V 5-Pin SC-70 | RS |
Voltage Detector, 4Ua, 6V, Sc-70-5 | Newark Electronics |
VOLTAGE DETECTOR, 4UA, 6V, SC-70-5 | element14 |
Where can I find additional details, specifications and documents for a TPS3805H33DCKR?
Additional datasheets, footprints and schematics for TPS3805H33DCKR are listed on our Part Details page. You can also find images and similar parts to TPS3805H33DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3805H33DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3805H33DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3805H33DCKR fall under?
The TPS3805H33DCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3805H33DCKR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3805H33DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3805H33DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3805H33DCKR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TPS3805H33DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3805H33DCKR often in real-time on the comparison pages.
What if I can't find stock of TPS3805H33DCKR?
You can fill out our help required form which you can use to request a quote for TPS3805H33DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.