TPS3801K33DCKRG4 Part Information
Details for TPS3801K33DCKRG4 by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Part Specifications
Threshold Voltage | 2.93V |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Reset Type | Active-Low |
Digital IC Case | SC-70 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3801 |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5mA |
Supply Current | 20µA |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS3801K33DCKRG4?
Additional datasheets, footprints and schematics for TPS3801K33DCKRG4 are listed in our Part Details tab. You can also find the TPS3801K33DCKRG4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3801K33DCKRG4 in the Pricing & Inventory tab next to part details. You can view TPS3801K33DCKRG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3801K33DCKRG4 fall under?
The TPS3801K33DCKRG4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3801K33DCKRG4 when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3801K33DCKRG4 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3801K33DCKRG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS3801K33DCKRG4 have stock available?
There is no stock from authorised distributors for TPS3801K33DCKRG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3801K33DCKRG4 often in real-time on the comparison pages.
What if I can't find stock of TPS3801K33DCKRG4?
You can fill out our help required form which you can use to request a quote for TPS3801K33DCKRG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.