TPS3801-01DCKR Part Information
Details for TPS3801-01DCKR by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 1.0600 |
50 | 0.9660 |
100 | 0.8720 |
250 | 0.8110 |
Stock Information
Details
Part Specifications
Threshold Voltage | 1.14V |
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 4V |
Reset Type | Active-Low |
Digital IC Case | SC-70 |
No. of Pins | 5Pins |
Delay Time | 200ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5mA |
Supply Current | 9µA |
Supply Voltage Range | 1.6V to 4V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, SVS, ULTRA SMALL, SMD, SC-70-5; Threshold Voltage:1.14V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:4V; Reset Type:Active-Low; Digital IC Case:SC-70; No. of Pins:5Pins; Delay Time:200ms; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS3801-01DCKR?
Additional datasheets, footprints and schematics for TPS3801-01DCKR are listed in our Part Details tab. You can also find the TPS3801-01DCKR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3801-01DCKR in the Pricing & Inventory tab next to part details. You can view TPS3801-01DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3801-01DCKR fall under?
The TPS3801-01DCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3801-01DCKR when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3801-01DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3801-01DCKR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS3801-01DCKR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS3801-01DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3801-01DCKR often in real-time on the comparison pages.
What if I can't find stock of TPS3801-01DCKR?
You can fill out our help required form which you can use to request a quote for TPS3801-01DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.