TPS3780DDBVT Part Information
Details for TPS3780DDBVT by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Supervisors & Monitors
Part Features
- Adjustable Detection Voltage Down to 1.2 V
- Available in u00b5SON and SOT23 Packages
- High-Accuracy Threshold and Hysteresis: 1.0%
- Low Quiescent Current: 2 u00b5A (typ)
- Multiple Hysteresis Options: u2013 0.5%, 1%, 5%, and 10%
- Push-Pull (TPS3779) and Open-Drain (TPS3780) Output Options
- Temperature Range: u201340u00b0C to 125u00b0C
- Two-Channel Detectors in Small Packages
Part Specifications
Threshold Voltage | - |
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 6.5V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | 570µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS3780DDBVT?
Additional datasheets, footprints and schematics for TPS3780DDBVT are listed in our Part Details tab. You can also find the TPS3780DDBVT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3780DDBVT in the Pricing & Inventory tab next to part details. You can view TPS3780DDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3780DDBVT fall under?
The TPS3780DDBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3780DDBVT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3780DDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3780DDBVT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS3780DDBVT have stock available?
There is no stock from authorised distributors for TPS3780DDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3780DDBVT often in real-time on the comparison pages.
What if I can't find stock of TPS3780DDBVT?
You can fill out our help required form which you can use to request a quote for TPS3780DDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.