Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.75
|
51,750
in stock
|
Buy Now |
Threshold Voltage | 1.194V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 6.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Push-pull, low-power, dual-voltage detector in a small µSON package | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS3779DDBVT?
Additional datasheets, footprints and schematics for TPS3779DDBVT are listed on our Part Details page. You can also find images and similar parts to TPS3779DDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3779DDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3779DDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3779DDBVT fall under?
The TPS3779DDBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3779DDBVT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3779DDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3779DDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3779DDBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS3779DDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3779DDBVT often in real-time on the comparison pages.
What if I can't find stock of TPS3779DDBVT?
You can fill out our help required form which you can use to request a quote for TPS3779DDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.