Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.75
|
46,250
in stock
|
Buy Now |
Threshold Voltage | 1.194V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 6.5V |
Reset Type | Active-Low Push-Pull |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Push-pull, low-power, dual-voltage detector in a small µSON package | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS3779ADBVT?
Additional datasheets, footprints and schematics for TPS3779ADBVT are listed on our Part Details page. You can also find images and similar parts to TPS3779ADBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3779ADBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3779ADBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3779ADBVT fall under?
The TPS3779ADBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3779ADBVT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3779ADBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3779ADBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3779ADBVT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS3779ADBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3779ADBVT often in real-time on the comparison pages.
What if I can't find stock of TPS3779ADBVT?
You can fill out our help required form which you can use to request a quote for TPS3779ADBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.