Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
675
in stock
|
Buy Now | |
Texas Instruments
from US$1.01
|
69,210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.47
|
978
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
-
|
Buy Now | |
element14
from US$1.65
|
-
|
Buy Now | |
Farnell
from US$1.78
|
-
|
Buy Now |
Threshold Voltage | 400mV |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 36V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | SOT-23 |
No. of Pins | 6Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
36-V voltage detector | Texas Instruments |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
1.8-36V Voltage Detector 400mV SOT-23-6 | RS |
Voltage Detector, 36V, Sot-23-6 | Newark Electronics |
VOLTAGE DETECTOR, 36V, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a TPS3711DDCT .?
Additional datasheets, footprints and schematics for TPS3711DDCT . are listed on our Part Details page. You can also find images and similar parts to TPS3711DDCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3711DDCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3711DDCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3711DDCT . fall under?
The TPS3711DDCT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3711DDCT . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3711DDCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3711DDCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3711DDCT . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for TPS3711DDCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3711DDCT . often in real-time on the comparison pages.
What if I can't find stock of TPS3711DDCT .?
You can fill out our help required form which you can use to request a quote for TPS3711DDCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.