Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Comparator Type | Voltage |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 155µs |
Supply Voltage Range | 1.8V to 36V |
Comparator Case Style | SOT-23 |
No. of Pins | 6Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
High-voltage (36-V) window voltage detector with internal reference for OV & UV monitoring | Texas Instruments |
Window Comparator 36V with Vref TSOT23-6 | RS |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Window Comparator, Dual, Sot-23-6 | Newark Electronics |
WINDOW COMPARATOR, DUAL, SOT-23-6 | element14 |
Where can I find additional details, specifications and documents for a TPS3701DDCT?
Additional datasheets, footprints and schematics for TPS3701DDCT are listed on our Part Details page. You can also find images and similar parts to TPS3701DDCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3701DDCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3701DDCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3701DDCT fall under?
The TPS3701DDCT is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TPS3701DDCT when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3701DDCT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3701DDCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3701DDCT have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TPS3701DDCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3701DDCT often in real-time on the comparison pages.
What if I can't find stock of TPS3701DDCT?
You can fill out our help required form which you can use to request a quote for TPS3701DDCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.