Comparator Type | Voltage |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 29µs |
Supply Voltage Range | 1.8V to 18V |
Comparator Case Style | WSON |
No. of Pins | 6Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 7µA |
High-voltage (18-V) window voltage detector for overvoltage and undervoltage monitoring | Texas Instruments |
IC, COMPARATOR, 1 CH, 29 US, WSON-6 | Farnell |
Ic, Comparator, 1 Ch, 29 Us, Wson-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3700DSET .?
Additional datasheets, footprints and schematics for TPS3700DSET . are listed on our Part Details page. You can also find images and similar parts to TPS3700DSET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3700DSET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3700DSET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3700DSET . fall under?
The TPS3700DSET . is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TPS3700DSET . when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3700DSET . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3700DSET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3700DSET . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS3700DSET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3700DSET . often in real-time on the comparison pages.
What if I can't find stock of TPS3700DSET .?
You can fill out our help required form which you can use to request a quote for TPS3700DSET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.