TPS3700DDCR . Part Information
Details for TPS3700DDCR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Comparators

Buy TPS3700DDCR Directly from Texas Instruments (92196 in stock) at $0.6070
Part Downloads

Part Specifications
Comparator Type | High Voltage |
No. of Comparators | -, 2 |
Response Time | - |
Supply Voltage Range | 1.8V to 18V |
Comparator Case Style | SOT-23 |
No. of Pins | 6Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Delay Time | 29µs |
Digital IC Case | TSOT-23 |
No. of Supervisors / Monitors | 2Monitors |
Reset Type | Open-Drain |
Supply Voltage Max | 18V |
Supply Voltage Min | 1.8V |
Threshold Voltage | 400mV |
Alternative Part Descriptions
- COMPARATOR, OPEN DRAIN, SOT-23-6; Comparator Type:High Voltage; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:1.8V to 18V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:Open Drain RoHS Compliant: Yes | Newark Electronics
- Supervisor Integrated Circuit; voltage detector; open drain | Transfer Multisort Elektronik
- High-voltage (18-V) window voltage detector for overvoltage and undervoltage monitoring | Texas Instruments
Viewing Distributors for TPS3700DDCR .
Loading...
Loading Results for TPS3700DDCR .