Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.19
|
22,005
in stock
|
Buy Now |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Reset Type | Manual Active-Low |
Digital IC Case | TSSOP |
No. of Pins | 14Pins |
Delay Time | 100ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 40µA |
Battery-backup supervisor for low-power processors | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS3600D33PW?
Additional datasheets, footprints and schematics for TPS3600D33PW are listed on our Part Details page. You can also find images and similar parts to TPS3600D33PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3600D33PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3600D33PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3600D33PW fall under?
The TPS3600D33PW is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3600D33PW when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3600D33PW you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3600D33PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3600D33PW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS3600D33PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3600D33PW often in real-time on the comparison pages.
What if I can't find stock of TPS3600D33PW?
You can fill out our help required form which you can use to request a quote for TPS3600D33PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.