Supply Voltage Min | 1.6V |
---|---|
Supply Voltage Max | 6.5V |
Supply Current | 0.25µA |
Controller IC Case Style | SON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
IC Generic Number | TPS3422 |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Delay Time | 150µs |
Digital IC Case | USON |
No. of Supervisors / Monitors | 1Monitors |
Reset Type | Active-Low |
Single-channel push-button controller with configurable delay & reset pulse | Texas Instruments |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Pushbutton Ctrl, Config Delay, Son-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS3422EGDRYT .?
Additional datasheets, footprints and schematics for TPS3422EGDRYT . are listed on our Part Details page. You can also find images and similar parts to TPS3422EGDRYT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3422EGDRYT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3422EGDRYT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3422EGDRYT . fall under?
The TPS3422EGDRYT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS3422EGDRYT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3422EGDRYT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3422EGDRYT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3422EGDRYT . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3422EGDRYT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3422EGDRYT . often in real-time on the comparison pages.
What if I can't find stock of TPS3422EGDRYT .?
You can fill out our help required form which you can use to request a quote for TPS3422EGDRYT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.