Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of supplies monitored | 3 |
---|---|
Package size | mm2:W x L (PKG) : See datasheet (CDIP),[pf]20LCCC[/pf]: 79 mm2: 8.89 x 8.89 (LCCC|20) |
Time Delay(ms) | 200 |
Threshold Voltage 1(Typ)(V) | 2.93 |
Rating | Military |
Iq(Typ)(uA) | 15 |
Monitored voltage 1 (typ)(Nom)(V) | 3.3 |
Monitored voltage 2 (typ)(Nom)(V) | 1.8 |
Threshold Voltage 2 (typ)(Typ)(V) | 1.68 |
VCC(Max)(V) | 6 |
Operating temperature range(C) | -55 to 125 |
Reset threshold accuracy(%) | 2.7 |
Watchdog timer WDI(sec) | None |
VCC(Min)(V) | 2 |
Features | Active-low enable,Manual reset |
Package Group | CDIP|8,LCCC|20 |
Output driver type/reset output | Active-low,Push-pull |
Where can I find additional details, specifications and documents for a TPS3307-18M?
Additional datasheets, footprints and schematics for TPS3307-18M are listed on our Part Details page. You can also find images and similar parts to TPS3307-18M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3307-18M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3307-18M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3307-18M fall under?
The TPS3307-18M is listed under Semiconductors > Analog and Mixed-Signal > Power management > Supervisor & reset ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS3307-18M when available in the Supervisor & reset ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3307-18M you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3307-18M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3307-18M have stock available?
There is no stock from authorised distributors for TPS3307-18M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3307-18M often in real-time on the comparison pages.
What if I can't find stock of TPS3307-18M?
You can fill out our help required form which you can use to request a quote for TPS3307-18M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.