Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 2Monitors |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 6V |
Reset Type | Active-Low |
Digital IC Case | VSSOP |
No. of Pins | 8Pins |
Delay Time | 100ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 15µA |
Dual-processor voltage supervisor with power-fail & watchdog timer | Texas Instruments |
Supervisory Circuit, 15Ua, 6V, Vssop-8 | Newark Electronics |
SUPERVISORY CIRCUIT, 15UA, 6V, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a TPS3306-15DGK .?
Additional datasheets, footprints and schematics for TPS3306-15DGK . are listed on our Part Details page. You can also find images and similar parts to TPS3306-15DGK . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS3306-15DGK . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS3306-15DGK . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS3306-15DGK . fall under?
The TPS3306-15DGK . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TPS3306-15DGK . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS3306-15DGK . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS3306-15DGK . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS3306-15DGK . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS3306-15DGK ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS3306-15DGK . often in real-time on the comparison pages.
What if I can't find stock of TPS3306-15DGK .?
You can fill out our help required form which you can use to request a quote for TPS3306-15DGK . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.